Philips SensoTouch RQ1150/17, Rotation shaver, Blue, Super Lift & Cut, RQ11, 2 year(s), Battery
Philips SensoTouch RQ1150/17. Shaver system: Rotation shaver, Product colour: Blue, Shaving system technologies: Super Lift & Cut. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Package type: Box. Quantity per pack: 1 pc(s), Shaver base station functions: Charging