Philips OneBlade QP2520/20, Battery, Charcoal, Lime
Philips OneBlade QP2520/20. Minimum hair length: 1 mm, Maximum hair length: 5 mm. Product colour: Charcoal, Lime. Power source: Battery, Operating time: 45 min, Battery type: Built-in battery