Philips PerfectCare Expert PSG7024/20, 2100 W, 480 g/min, SteamGlide Advanced, 7,5 bar, 1,8 L, 120 g/min
Philips PerfectCare Expert PSG7024/20. Iron power: 2100 W, Steam boost performance: 480 g/min, Soleplate type: SteamGlide Advanced. AC input voltage: 220 - 240 V, Energy saving percentage: 20%. Cord length: 1,65 m, Hose length: 1,7 m. Width: 240 mm, Depth: 420 mm, Height: 275 mm. Power: 2100 W