Philips logo

Philips PQ206/18 men's shaver Rotation shaver Black, Bordeaux

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197986
Info modified on:
22 May 2025, 02:47:12
Philips PQ206/18 user manual (1.2 MB)
Retail Leaflet (337 KB)
Short summary description Philips PQ206/18 men's shaver Rotation shaver Black, Bordeaux:

Philips PQ206/18, Rotation shaver, Black, Bordeaux, CloseCut, HQ56, HQ4+, 2 year(s), Battery

Long summary description Philips PQ206/18 men's shaver Rotation shaver Black, Bordeaux:

Philips PQ206/18. Shaver system: Rotation shaver, Product colour: Black, Bordeaux, Shaving system technologies: CloseCut. Power source: Battery, Battery type: AA, Shaving time: 60 min. Package type: Box. Quantity per pack: 1 pc(s)

Reasons to buy
3D tour
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.