Philips PQ190/16, Rotation shaver, Blue, Clean cut, HQ56, HQ4+, 2 year(s), Battery
Philips PQ190/16. Shaver system: Rotation shaver, Product colour: Blue, Shaving system technologies: Clean cut. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in. Package type: Box. Quantity per pack: 1 pc(s). Cordless operation: 25 min