Philips PPF631E/TRB, Thermal, 9,6 Kbit/s, Fine, Photo, Standard, ITU-T G3, Black, 50 entries
Philips PPF631E/TRB. Print technology: Thermal, Modem speed: 9,6 Kbit/s, Fax resolution modes: Fine, Photo, Standard. Product colour: Black. Phonebook capacity: 50 entries. Maximum number of copies: 15 copies. Maximum standard media size: A4