Philips logo

Philips PET816/05 portable DVD/Blu-Ray player Tabletop 21,6 cm (8.5") 480 x 234 pixels Black, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22811
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips PET816/05 portable DVD/Blu-Ray player Tabletop 21,6 cm (8.5") 480 x 234 pixels Black, White:

Philips PET816/05, Tabletop, Black, White, CD video, SVCD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, NTSC, PAL, Fast Backward, Fast forward, Repeat, Shuffle, Slow, Zoom

Long summary description Philips PET816/05 portable DVD/Blu-Ray player Tabletop 21,6 cm (8.5") 480 x 234 pixels Black, White:

Philips PET816/05. Form factor: Tabletop, Product colour: Black, White, Playback disc formats: CD video, SVCD. Display diagonal: 21,6 cm (8.5"), Display resolution: 480 x 234 pixels, Display: LCD. Audio decoders: Dolby Digital, MP3 bit rates: 32 - 320 Kbit/s, Signal-to-Noise Ratio (SNR): 80 dB. Speaker power: 0,25 W. Video formats supported: DIVX, MPEG4, Audio formats supported: MP3, Image formats supported: JPG

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.