Philips logo

Philips Portable DVD Player 17,8 cm (7") 480 x 234 pixels

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118683
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Portable DVD Player 17,8 cm (7") 480 x 234 pixels:

Philips Portable DVD Player, NTSC, PAL, 17,8 cm (7"), 480 x 234 pixels, LCD, 30 ms, 200 cd/m²

Long summary description Philips Portable DVD Player 17,8 cm (7") 480 x 234 pixels:

Philips Portable DVD Player. Analog signal format system: NTSC, PAL. Display diagonal: 17,8 cm (7"), Display resolution: 480 x 234 pixels, Display: LCD. MP3 bit rates: 32 - 320 Kbit/s. Headphone connectivity: 3.5 mm. Audio formats supported: MP3

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.