Philips OR7000/12, Personal, Analog, FM, LW, MW, 87,5 - 108 MHz, LCD, Black, Brown, Grey
Philips OR7000/12. Radio type: Personal, Tuner type: Analog, Supported radio bands: FM, LW, MW. Display type: LCD. Product colour: Black, Brown, Grey, Volume control: Rotary. Width: 330 mm, Depth: 150 mm, Height: 163 mm. Package width: 460 mm, Package depth: 250 mm, Package height: 245 mm