Philips Streamium NP2500/37, Black, Silver, Digital, LCD, White, 8 - 320 Kbit/s, Classic, Jazz, Pop, Rock
Philips Streamium NP2500/37. Product colour: Black, Silver, Volume control: Digital. Display: LCD, Backlight colour: White. MP3 bit rates: 8 - 320 Kbit/s, Equalizer modes: Classic, Jazz, Pop, Rock. Headphone connectivity: 3.5 mm. Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA2