Philips logo

Philips MMS6060F/94 speaker set 60 W Universal Black 2.1 channels 30 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77813
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips MMS6060F/94 speaker set 60 W Universal Black 2.1 channels 30 W:

Philips MMS6060F/94, 2.1 channels, 60 W, Universal, Black, Wireless, FM

Long summary description Philips MMS6060F/94 speaker set 60 W Universal Black 2.1 channels 30 W:

Philips MMS6060F/94. Audio output channels: 2.1 channels, RMS rated power: 60 W, Recommended usage: Universal. Satellite speakers RMS power: 30 W, Satellite speaker mid-range driver diameter: 7,62 cm (3"), Satellite speaker dimensions (WxDxH): 90 x 78 x 165 mm. Subwoofer RMS power: 30 W, Subwoofer driver diameter (imperial): 13,3 cm (5.25"), Subwoofer dimensions (W x D x H): 170 x 335 x 312 mm. Power source: AC. Cables included: RCA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.