Philips logo

Philips MULTIGROOM Series 7000 MG7715/13 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112661
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
14 May 2021
Philips MG7715/13 user manual (876 KB)
Quick start guide (793 KB)
Short summary description Philips MULTIGROOM Series 7000 MG7715/13 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion):

Philips MULTIGROOM Series 7000 MG7715/13, Black, Silver, Rectangle, Metal, Battery, 120 min, Built-in

Long summary description Philips MULTIGROOM Series 7000 MG7715/13 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion):

Philips MULTIGROOM Series 7000 MG7715/13. Product colour: Black, Silver, Shape: Rectangle, Blade material: Metal. Power source: Battery, Operating time: 120 min, Battery type: Built-in. Attachment combs: Beard, Ear, Nose

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.