Philips logo

Philips MULTIGROOM Series 3000 MG3710/85 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94598
Info modified on:
01 May 2025, 03:22:22
Short summary description Philips MULTIGROOM Series 3000 MG3710/85 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH):

Philips MULTIGROOM Series 3000 MG3710/85, Black, Rectangle, Beard, AC/Battery, 60 min, Built-in battery

Long summary description Philips MULTIGROOM Series 3000 MG3710/85 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH):

Philips MULTIGROOM Series 3000 MG3710/85. Product colour: Black, Shape: Rectangle, Precision trimmer purpose: Beard. Power source: AC/Battery, Operating time: 60 min, Battery type: Built-in battery

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.