Philips logo

Philips MC-M570/22 Home audio micro system 200 W Black, Red, Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127195
Info modified on:
14 Mar 2024, 17:07:36
Short summary description Philips MC-M570/22 Home audio micro system 200 W Black, Red, Silver:

Philips MC-M570/22, Home audio micro system, Black, Red, Silver, 5 discs, Tray, 200 W, 3-way

Long summary description Philips MC-M570/22 Home audio micro system 200 W Black, Red, Silver:

Philips MC-M570/22. Type: Home audio micro system, Product colour: Black, Red, Silver, Number of optical discs: 5 discs. RMS rated power: 200 W, Speaker type: 3-way, Tweeter diameter: 5,08 mm. Supported radio bands: FM, MW, RDS features: PTY1, CT, PTY, RT, Tuner enhancements: Auto store. Display type: FTD, Backlight colour: Green. Headphone connectivity: 3.5 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.