Philips MCM277/12, Home audio micro system, 1 discs, 10,2 cm, FM, MW, Digital, LCD
Philips MCM277/12. Type: Home audio micro system, Number of optical discs: 1 discs. Woofer diameter: 10,2 cm. Supported radio bands: FM, MW, Tuner type: Digital. Display type: LCD, Backlight colour: White. Headphone connectivity: 3.5 mm