Philips logo

Philips MCM2150/12 home audio system Home audio micro system 70 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107808
Info modified on:
28 Sept 2023, 12:27:54
Short summary description Philips MCM2150/12 home audio system Home audio micro system 70 W Black:

Philips MCM2150/12, Home audio micro system, Black, 1 discs, Tray, 70 W, 2-way

Long summary description Philips MCM2150/12 home audio system Home audio micro system 70 W Black:

Philips MCM2150/12. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 70 W, Speaker type: 2-way, Woofer diameter: 10,2 cm. Supported radio bands: FM, Tuner enhancements: Auto scan, Auto tuning, Tuner type: Digital. Display type: LED. Audio formats supported: MP3, Disc types supported: CD, CD-R, CD-RW, Playback disc formats: CD audio

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.