Philips logo

Philips MCI500H Home audio micro system 100 W Black, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43330
Info modified on:
11 Jul 2022, 13:44:01
Short summary description Philips MCI500H Home audio micro system 100 W Black, Grey:

Philips MCI500H, Home audio micro system, Black, Grey, Tray, 100 W, 2-way, 13,3 cm

Long summary description Philips MCI500H Home audio micro system 100 W Black, Grey:

Philips MCI500H. Type: Home audio micro system, Product colour: Black, Grey, Disc loading type: Tray. RMS rated power: 100 W, Speaker type: 2-way, Woofer diameter: 13,3 cm. Supported radio bands: FM, Tuner enhancements: Auto store. Display type: LCD, Backlight colour: White. Total storage capacity: 160 GB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.