Philips logo

Philips DVD Micro Theater DivX home cinema system 2.0 channels 100 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51627
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips DVD Micro Theater DivX home cinema system 2.0 channels 100 W:

Philips DVD Micro Theater DivX, DVD player, 2.0 channels, 100 W, FM, 220-240V, 50Hz, VFD

Long summary description Philips DVD Micro Theater DivX home cinema system 2.0 channels 100 W:

Philips DVD Micro Theater DivX. Optical disc player type: DVD player. Audio output channels: 2.0 channels, RMS rated power: 100 W. Supported radio bands: FM. Power requirements: 220-240V, 50Hz, Display: VFD, Dimensions (WxDxH): 248 x 307 x 110 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.