Philips logo

Philips MCD289/55 home cinema system 2 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by   Philips
Product views:
55436
Info modified on:
03 Apr 2019, 22:45:57
Short summary description Philips MCD289/55 home cinema system 2 W:

Philips MCD289/55, Slot, 2 W, Active subwoofer, 197 x 302 x 170 mm, 22 cm, 3,3 cm

Long summary description Philips MCD289/55 home cinema system 2 W:

Philips MCD289/55. Disc loading type: Slot. RMS rated power: 2 W. Subwoofer type: Active subwoofer. Subwoofer dimensions (W x D x H): 197 x 302 x 170 mm, Main speaker height: 22 cm, Main speaker depth: 3,3 cm. Package width: 486 mm, Package depth: 224 mm, Package height: 368 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.