Philips logo

Philips M3301W/05 telephone DECT telephone Caller ID White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34771
Info modified on:
29 Sept 2021, 13:03:45
Short summary description Philips M3301W/05 telephone DECT telephone Caller ID White:

Philips M3301W/05, DECT telephone, Speakerphone, 50 entries, Caller ID, White

Long summary description Philips M3301W/05 telephone DECT telephone Caller ID White:

Philips M3301W/05. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 50 entries. Caller ID. Display diagonal: 4,06 cm (1.6"). Product colour: White. Number of handsets included: 1

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.