Philips logo

Philips M120D/10 security camera Box Indoor Wall

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58355
Info modified on:
14 Mar 2024, 19:06:50
Short summary description Philips M120D/10 security camera Box Indoor Wall:

Philips M120D/10, Indoor, Wireless, Auto, Wall, White, Box

Long summary description Philips M120D/10 security camera Box Indoor Wall:

Philips M120D/10. Placement supported: Indoor, Connectivity technology: Wireless, Light exposure modes: Auto. Mounting type: Wall, Product colour: White, Form factor: Box. Lens viewing angle, horizontal: 102°, Lens viewing angle, vertical: 102°, White balance: Auto. Normal focusing range: 0.8 m. Video formats supported: H.264, Supported video modes: 720p

3D tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.