Philips M100E/05, IP security camera, Indoor, Wireless, Auto, White, Cube
Philips M100E/05. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Product colour: White, Form factor: Cube. White balance: Auto. Normal focusing range: 0.4 m. Video formats supported: H.264