Philips LUM11258U1000X2, 11 W, 12 V, H1, LED, 6500 K, 2 pc(s)
Philips LUM11258U1000X2. Power: 11 W, Input voltage: 12 V, Fitting/cap type: H1, Base type: P14.5s, Bulb type: LED, Colour temperature: 6500 K. Quantity per pack: 2 pc(s)