Philips logo

Philips Voice Tracer 7790

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62761
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips Voice Tracer 7790:

Philips Voice Tracer 7790, 288 h, 300 – 15500 Hz, 512 MB, LCD, 23 x 23 mm, Mini-USB B

Long summary description Philips Voice Tracer 7790:

Philips Voice Tracer 7790. Maximum recording time: 288 h, Frequency range: 300 – 15500 Hz. Internal memory: 512 MB. Display type: LCD, Display size (HxV): 23 x 23 mm. USB connector type: Mini-USB B. Weight: 50 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.