Philips logo

Philips bSure SV2 LCD SVGA 1500ALu 132W 1500 ANSI lumens

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98810
Info modified on:
21 Jan 2020, 15:10:43
Short summary description Philips bSure SV2 LCD SVGA 1500ALu 132W 1500 ANSI lumens:

Philips bSure SV2 LCD SVGA 1500ALu 132W, 1500 ANSI lumens, 300:1, 17,8 - 161,3 mm (0.7 - 6.35"), 1,1 - 10 m, 15 - 108 kHz, 50 - 120 Hz

Long summary description Philips bSure SV2 LCD SVGA 1500ALu 132W 1500 ANSI lumens:

Philips bSure SV2 LCD SVGA 1500ALu 132W. Projector brightness: 1500 ANSI lumens, Contrast ratio (typical): 300:1, Screen size compatibility: 17,8 - 161,3 mm (0.7 - 6.35"). Light source type: Lamp, Lamp power: 132 W. Analog signal format system: SECAM, NTSC 4.43, NTSC 3.58. Display: LCD. Weight: 3,7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.