Philips Sonicare DiamondClean HX9339/89, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Sensitive, Whitening, White, 31000 movements per minute, LED
Philips Sonicare DiamondClean HX9339/89. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)