Philips logo

Philips Sonicare DiamondClean HX9312/04 electric toothbrush Adult Sonic toothbrush Pink gold, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191714
Info modified on:
25 May 2025, 02:54:16
End of life date:
01 Feb 2020
Short summary description Philips Sonicare DiamondClean HX9312/04 electric toothbrush Adult Sonic toothbrush Pink gold, White:

Philips Sonicare DiamondClean HX9312/04, Adult, Sonic toothbrush, Deep clean, Gum care, Sensitive, Whitening, Polishing, 31000 movements per minute, Pink gold, White, 2 min, 30 sec

Long summary description Philips Sonicare DiamondClean HX9312/04 electric toothbrush Adult Sonic toothbrush Pink gold, White:

Philips Sonicare DiamondClean HX9312/04. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Deep clean, Gum care, Sensitive, Whitening, Polishing. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Width: 174 mm, Depth: 111 mm, Height: 250 mm. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.