Philips Sonicare FlexCare HX6932/10, Adult, Deep clean, Gum care, Massage, Blue, 31000 movements per minute, 2 min, Battery
Philips Sonicare FlexCare HX6932/10. Purpose: Adult, Teeth brushing modes: Deep clean, Gum care, Massage, Product colour: Blue. Power source: Battery, Battery type: Lithium Ion rechargeable. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)