Philips Sonicare Elite HX5910, Adult, Daily care, Massage, Blue, Battery, 40 min, 220 - 240 V
Philips Sonicare Elite HX5910. Purpose: Adult, Teeth brushing modes: Daily care, Massage, Product colour: Blue. Power source: Battery, Operating time: 40 min, AC input voltage: 220 - 240 V. Number of brush heads included: 3 pc(s)