Philips logo

Philips Sonicare Essence HX5610/04 electric toothbrush Adult Blue, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67927
Info modified on:
07 May 2025, 05:01:54
Short summary description Philips Sonicare Essence HX5610/04 electric toothbrush Adult Blue, White:

Philips Sonicare Essence HX5610/04, Adult, Whitening, 31000 movements per minute, Blue, White, 2 min, Battery

Long summary description Philips Sonicare Essence HX5610/04 electric toothbrush Adult Blue, White:

Philips Sonicare Essence HX5610/04. Purpose: Adult, Teeth brushing modes: Whitening, Toothbrush frequency (pulsations): 31000 movements per minute. Power source: Battery, Charging time: 24 h, Power consumption (typical): 0,9 W. Number of handles included: 2 pc(s), Number of brush heads included: 2 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.