Philips logo

Philips Sonicare CleanCare HX3212/24 electric toothbrush Adult Sonic toothbrush Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159228
Info modified on:
07 May 2025, 03:24:40
Short summary description Philips Sonicare CleanCare HX3212/24 electric toothbrush Adult Sonic toothbrush Blue, White:

Philips Sonicare CleanCare HX3212/24, Adult, Sonic toothbrush, Daily care, Blue, White, 23000 movements per minute, 2 min, 30 sec

Long summary description Philips Sonicare CleanCare HX3212/24 electric toothbrush Adult Sonic toothbrush Blue, White:

Philips Sonicare CleanCare HX3212/24. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in, Battery technology: Nickel-Metal Hydride (NiMH). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.