Philips 2000 series HU2510/10, White, Plastic, 1,2 m, 11 W, AC, 220 - 240 V
Philips 2000 series HU2510/10. Product colour: White, Housing material: Plastic, Cord length: 1,2 m. Power: 11 W, Power supply type: AC, AC input voltage: 220 - 240 V. Width: 184 mm, Depth: 184 mm, Height: 324 mm