Philips logo

Philips HTS7140/12 soundbar speaker Black 5.1 channels 500 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165766
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTS7140/12 soundbar speaker Black 5.1 channels 500 W:

Philips HTS7140/12, 5.1 channels, 500 W, 65 dB, 20 - 150 Hz, 4 Ω, Black

Long summary description Philips HTS7140/12 soundbar speaker Black 5.1 channels 500 W:

Philips HTS7140/12. Audio output channels: 5.1 channels, RMS rated power: 500 W. Signal-to-Noise Ratio (SNR): 65 dB. Subwoofer frequency range: 20 - 150 Hz, Subwoofer impedance: 4 Ω. Product colour: Black, Audio formats supported: MP3, WAV, WMA, Supported radio bands: FM. Power consumption (typical): 115 W, Power consumption (standby): 0,22 W, Power requirements: 220 - 240 V, 50 Hz

3D tour
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.