Philips logo

Philips HTS6100/98 soundbar speaker Black 5.1 channels

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107595
Info modified on:
14 Mar 2024, 19:04:51
Short summary description Philips HTS6100/98 soundbar speaker Black 5.1 channels:

Philips HTS6100/98, 5.1 channels, Dolby Digital, Dolby Pro Logic II, Active subwoofer, Wired, 35 - 200 Hz, 4 Ω

Long summary description Philips HTS6100/98 soundbar speaker Black 5.1 channels:

Philips HTS6100/98. Audio output channels: 5.1 channels, Audio decoders: Dolby Digital, Dolby Pro Logic II. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wired, Subwoofer frequency range: 35 - 200 Hz. Product colour: Black, Audio formats supported: MP3, WMA, Supported radio bands: AM, FM. AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz, Power consumption (standby): 0,3 W. Subwoofer weight: 10 kg, Main unit dimensions (WxDxH): 958 x 141 x 163 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.