Philips logo

Philips HTS5581/93 home cinema system Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20808
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTS5581/93 home cinema system Black:

Philips HTS5581/93, 32 - 320 Kbit/s, FM, 150 - 20000 Hz, 3 Ω, 150 - 20000 Hz, 5 Ω

Long summary description Philips HTS5581/93 home cinema system Black:

Philips HTS5581/93. MP3 bit rates: 32 - 320 Kbit/s. Supported radio bands: FM. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω. Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 5 Ω. Subwoofer type: Passive subwoofer, Subwoofer driver diameter (imperial): 2,54 cm (1"), Subwoofer frequency range: 20 - 150 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.