Philips logo

Philips HTS3156/98 home cinema system

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by   Philips
Product views:
57747
Info modified on:
14 Mar 2024, 18:07:07
Short summary description Philips HTS3156/98 home cinema system:

Philips HTS3156/98, 60 dB, 32 - 256 Kbit/s, 150 - 20 Hz, 8 Ω, 150 - 20 Hz, 4 Ω

Long summary description Philips HTS3156/98 home cinema system:

Philips HTS3156/98. Signal-to-Noise Ratio (SNR): 60 dB, MP3 bit rates: 32 - 256 Kbit/s. Center speaker frequency range: 150 - 20 Hz, Center speaker impedance: 8 Ω. Satellite speaker frequency range: 150 - 20 Hz, Satellite speaker impedance: 4 Ω. Subwoofer type: Passive subwoofer, Subwoofer driver diameter (imperial): 16,5 cm (6.5"), Subwoofer frequency range: 45 - 150 Hz. Power consumption (standby): 1 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.