Philips logo

Philips HTL3160B/12 soundbar speaker Black 3.1 channels 200 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175608
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTL3160B/12 soundbar speaker Black 3.1 channels 200 W:

Philips HTL3160B/12, 3.1 channels, 200 W, Dolby Digital, Dolby Pro Logic II, 96 W, 4 Ω, Wireless

Long summary description Philips HTL3160B/12 soundbar speaker Black 3.1 channels 200 W:

Philips HTL3160B/12. Audio output channels: 3.1 channels, RMS rated power: 200 W, Audio decoders: Dolby Digital, Dolby Pro Logic II. Soundbar speaker RMS power: 96 W, Impedance: 4 Ω. Subwoofer connectivity: Wireless, Subwoofer RMS power: 105 W, Subwoofer frequency range: 45 - 200 Hz. Product colour: Black, Audio formats supported: MP3, Consumer Electronics Control (CEC): EasyLink. Connectivity technology: Wired & Wireless

Reasons to buy
3D tour
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.