Philips logo

Philips HTD3510/77 home cinema system 5.1 channels 300 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113599
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTD3510/77 home cinema system 5.1 channels 300 W Black:

Philips HTD3510/77, DVD player, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, AVI, DIVX, MPEG, MPG, 5.1 channels, 300 W

Long summary description Philips HTD3510/77 home cinema system 5.1 channels 300 W Black:

Philips HTD3510/77. Optical disc player type: DVD player, Disc types supported: CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: AVI, DIVX, MPEG, MPG. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital 5.1. Supported radio bands: FM. Satellite speakers RMS power: 50 W, Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 4 Ω

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.