Philips logo

Philips 7000 series HR7922 food processor 800 W 5 L Black, Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79275
Info modified on:
27 Jul 2025, 03:19:26
Short summary description Philips 7000 series HR7922 food processor 800 W 5 L Black, Stainless steel:

Philips 7000 series HR7922, 5 L, Black, Stainless steel, Rotary, Stainless steel, 800 W, 220 V

Long summary description Philips 7000 series HR7922 food processor 800 W 5 L Black, Stainless steel:

Philips 7000 series HR7922. Bowl capacity: 5 L, Product colour: Black, Stainless steel, Control type: Rotary. Bowl material: Stainless steel. Power: 800 W, AC input voltage: 220 V. Country of origin: China

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.