Philips logo

Philips 7000 series HR3760/10R1 blender 2 L Tabletop blender 1500 W Black, Metallic

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10838
Info modified on:
05 Jun 2025, 03:28:38
Short summary description Philips 7000 series HR3760/10R1 blender 2 L Tabletop blender 1500 W Black, Metallic:

Philips 7000 series HR3760/10R1, Tabletop blender, 2 L, Pulse function, Ice crushing, 1500 W, Black, Metallic

Long summary description Philips 7000 series HR3760/10R1 blender 2 L Tabletop blender 1500 W Black, Metallic:

Philips 7000 series HR3760/10R1. Type: Tabletop blender, Product colour: Black, Metallic. Bowl capacity: 2 L, Control type: Touch, Timer type: Digital. Blending bowl material: Glass, Housing material: Metal. Power: 1500 W, Power source: AC. Width: 167 mm, Depth: 216 mm, Height: 442 mm

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.