Philips Viva Collection HR2726/90, 1700, 450, Black, 1700 W, 220 - 240 V, 50 - 60 Hz
Philips Viva Collection HR2726/90. Power: 1700, 450, Product colour: Black. Maximum power (blocked motor): 1700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz