Philips logo

Philips Avance Collection HR2096/01 blender 2 L Tabletop blender 800 W Stainless steel

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98989
Info modified on:
06 Nov 2024, 23:05:19
Short summary description Philips Avance Collection HR2096/01 blender 2 L Tabletop blender 800 W Stainless steel:

Philips Avance Collection HR2096/01, Tabletop blender, 2 L, Pulse function, Ice crushing, 800 W, Stainless steel

Long summary description Philips Avance Collection HR2096/01 blender 2 L Tabletop blender 800 W Stainless steel:

Philips Avance Collection HR2096/01. Type: Tabletop blender, Product colour: Stainless steel. Bowl capacity: 2 L. Housing material: Plastic, Blade material: Stainless steel, Material jar(s): Glass. Power: 800 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Packaging content: Spatula

Reasons to buy
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.