Philips Avance Collection HR1884/00, Slow juicer, Brown, Chocolate, 1,5 L, 1,5 m, 1500 ml, Plastic, Titanium
Philips Avance Collection HR1884/00. Product type: Slow juicer, Product colour: Brown, Chocolate, Pulp container capacity: 1,5 L. Housing material: Plastic, Titanium, Pulp container & pusher material: Polypropylene (PP). Power: 200 W, AC input frequency: 50 Hz, Power consumption (typical): 200 W. Doesn't contain: Bisphenol A (BPA)