Philips logo

Philips Avance Collection HR1871/00 juice maker 800 W Black, Stainless steel

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94103
Info modified on:
30 Apr 2025, 16:05:01
Short summary description Philips Avance Collection HR1871/00 juice maker 800 W Black, Stainless steel:

Philips Avance Collection HR1871/00, Black, Stainless steel, 1,6 L, 2,5 L, 8 cm, 1 m, Safety clamp

Long summary description Philips Avance Collection HR1871/00 juice maker 800 W Black, Stainless steel:

Philips Avance Collection HR1871/00. Product colour: Black, Stainless steel, Pulp container capacity: 1,6 L, Bowl capacity: 2,5 L. Housing material: Stainless steel, Lid material: Styrene-Acrylonitrile Resin (SAN), Pulp container & pusher material: Polystyrene (PS). Power: 800 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Weight: 5,2 kg

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.