Philips Viva Collection HR1855/01, Aluminium, 1,2 L, 2 L, 7,5 cm, 1 m, Safety clamp
Philips Viva Collection HR1855/01. Product colour: Aluminium, Pulp container capacity: 1,2 L, Bowl capacity: 2 L. Housing material: Aluminium. Power: 700 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz