Philips logo

Philips SHAVER Series 3000 HQ6926/16 men's shaver Rotation shaver Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151780
Info modified on:
04 Jul 2024, 13:48:07
Short summary description Philips SHAVER Series 3000 HQ6926/16 men's shaver Rotation shaver Black:

Philips SHAVER Series 3000 HQ6926/16, Rotation shaver, Black, HQ56, 2 year(s), AC/Battery, 8 h

Long summary description Philips SHAVER Series 3000 HQ6926/16 men's shaver Rotation shaver Black:

Philips SHAVER Series 3000 HQ6926/16. Shaver system: Rotation shaver, Product colour: Black, Shaving head replacement(s) model: HQ56. Power source: AC/Battery, Charging time: 8 h, AC input voltage: 100-240 V. Package width: 114 mm, Package depth: 67 mm, Package height: 164 mm. Quantity per pack: 1 pc(s). Runtime: 30 min, Country of origin: China

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.