Philips logo

Philips SHAVER Series 3000 HQ6906/16 men's shaver Rotation shaver Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136937
Info modified on:
14 Mar 2024, 19:35:20
Short summary description Philips SHAVER Series 3000 HQ6906/16 men's shaver Rotation shaver Black:

Philips SHAVER Series 3000 HQ6906/16, Rotation shaver, Black, HQ56, AC, 100-240 V

Long summary description Philips SHAVER Series 3000 HQ6906/16 men's shaver Rotation shaver Black:

Philips SHAVER Series 3000 HQ6906/16. Shaver system: Rotation shaver, Product colour: Black, Shaving head replacement(s) model: HQ56. Power source: AC, AC input voltage: 100-240 V

Reasons to buy
3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.