Philips 6000 series HQ6675, Rotation shaver, Gold, Super Lift & Cut, AC/Battery, Nickel-Metal Hydride (NiMH), 8 h
Philips 6000 series HQ6675. Shaver system: Rotation shaver, Product colour: Gold, Shaving system technologies: Super Lift & Cut. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 8 h. Package type: Blister. Quantity per pack: 1 pc(s). Finishing: Lacquer