Philips logo

Philips Essential HP8663/00 hair styling tool Hot air brush White 800 W 1,8 m

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
270697
Info modified on:
07 May 2025, 03:37:29
Philips HP8663/00 user manual (5.7 MB)
Short summary description Philips Essential HP8663/00 hair styling tool Hot air brush White 800 W 1,8 m:

Philips Essential HP8663/00, Hot air brush, White, Hanging ring, 1,8 m, 800 W, 220 - 240 V

Long summary description Philips Essential HP8663/00 hair styling tool Hot air brush White 800 W 1,8 m:

Philips Essential HP8663/00. Type: Hot air brush. Product colour: White, Hanging type: Hanging ring. Cord length: 1,8 m. Power: 800 W, AC input voltage: 220 - 240 V. Brush head diameter: 3,8 cm

Reasons to buy
3D tour
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.