Philips logo

Philips HP6543/00 epilator 20 tweezers Violet, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104516
Info modified on:
13 Oct 2024, 03:21:01
Short summary description Philips HP6543/00 epilator 20 tweezers Violet, White:

Philips HP6543/00, Violet, White, 20 tweezers, 21 discs, Battery, 100 - 240 V, AAA

Long summary description Philips HP6543/00 epilator 20 tweezers Violet, White:

Philips HP6543/00. Product colour: Violet, White, Number of tweezers: 20 tweezers, Number of discs: 21 discs. Power source: Battery, AC input voltage: 100 - 240 V, Battery type: AAA. Weight: 400 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.